Packaging
Tube
Tape & Reel (TR)
Applications
8:1 Multiplexer-Amplifier
Current Feedback
-3db Bandwidth
50 MHz
200 MHz
Slew Rate
300V/μs
350V/μs
Current - Supply
25 mA
1.5 mA
Current - Output / Channel
20 mA
55 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4.5V ~ 11V, ?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
14-SOIC