☰
MAX455CPP
MAX455CPP
Obsolete
Description:  IC MUX/VIDEOAMP 8CH 50MHZ 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CPP Datasheet
History Price: $27.94000
In Stock: 47780
MAX455CPP vs MAX4386EEUD+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
8:1 Multiplexer-Amplifier
Voltage Feedback
Output Type
-
Rail-to-Rail
Number of Circuits
1
4
-3db Bandwidth
50 MHz
230 MHz
Slew Rate
300V/μs
450V/μs
Current - Supply
25 mA
5.5 mA
Current - Output / Channel
20 mA
55 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
14-TSSOP