Applications
8:1 Multiplexer-Amplifier
Voltage Feedback
Output Type
-
Rail-to-Rail
-3db Bandwidth
50 MHz
85 MHz
Slew Rate
300V/μs
500V/μs
Current - Supply
25 mA
6 mA
Current - Output / Channel
20 mA
95 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4.5V ~ 11V, ?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
20-TSSOP