Applications
8:1 Multiplexer-Amplifier
Video
Output Type
-
Single-Ended
-3db Bandwidth
50 MHz
90 MHz
Slew Rate
300V/μs
300V/μs
Current - Supply
25 mA
100 mA
Current - Output / Channel
20 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
16-SOIC