☰
MAX455CPP
MAX455CPP
Obsolete
Description:  IC MUX/VIDEOAMP 8CH 50MHZ 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CPP Datasheet
History Price: $27.94000
In Stock: 39240
MAX455CPP vs MAX9585AUB+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
8:1 Multiplexer-Amplifier
Filter
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
50 MHz
-
Slew Rate
300V/μs
-
Current - Supply
25 mA
3.5 mA
Current - Output / Channel
20 mA
140 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
2.7V ~ 3.6V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP