Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX455CPP
MAX455CPP
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC MUX/VIDEOAMP 8CH 50MHZ 20-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX455CPP Datasheet
History Price: $27.94000
In Stock: 39240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX455CPP vs MAX9650AZK/V+T
Part No
MAX455CPP
MAX9650AZK/V+T
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
8:1 Multiplexer-Amplifier
TFT-LCD Panels:VCOM Driver
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
50 MHz
35 MHz
Slew Rate
300V/μs
40V/μs
Current - Supply
25 mA
3.7 mA
Current - Output / Channel
20 mA
1.3 A
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
6V ~ 20V, ?V ~ 10V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
20-PDIP
TSOT-23-5