☰
MAX455CWP+
MAX455CWP+
Obsolete
Description:  IC AMP MPLEX AMP 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CWP+ Datasheet
History Price: $12.75000
In Stock: 160
MAX455CWP+ vs MAX3510EEP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
8:1 Multiplexer-Amplifier
CATV
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
50 MHz
100 MHz
Slew Rate
300V/μs
-
Current - Supply
25 mA
109 mA
Current - Output / Channel
20 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
20-QSOP