Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX455CWP+
MAX455CWP+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX455CWP+ Datasheet
History Price: $12.75000
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX455CWP+ vs MAX4030EESA+
Part No
MAX455CWP+
MAX4030EESA+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
8:1 Multiplexer-Amplifier
General Purpose
Output Type
-
Rail-to-Rail
Number of Circuits
1
2
-3db Bandwidth
50 MHz
144 MHz
Slew Rate
300V/μs
115V/μs
Current - Supply
25 mA
12 mA
Current - Output / Channel
20 mA
100 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
8-SOIC