☰
MAX4562CEE+
MAX4562CEE+
Active
Description:  IC AUD/VID SWITCH IC2 SER 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4562CEE+ Datasheet
History Price: $6.85000
In Stock: 15200
MAX4562CEE+ vs MAX4563EEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1, 1:2
1:1, 2:1
Switch Circuit
SPST, SPDT
SPDT, SPST
Number of Channels
4
4
On-State Resistance (Max)
30Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
300MHz
300MHz
Features
Break-Before-Make, I2C, T-Switch Configuration
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP