Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1, 1:2
2:1
Switch Circuit
SPST, SPDT
SPDT
On-State Resistance (Max)
30Ohm
350mOhm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
300MHz
100MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-QSOP
10-UTQFN (1.4x1.8)