Applications
Audio, Video
Video
Multiplexer/Demultiplexer Circuit
2:1, 1:2
16:16
Switch Circuit
SPST, SPDT
-
On-State Resistance (Max)
30Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
300MHz
110MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Buffered, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
128-LQFP
Supplier Device Package
16-QSOP
128-LQFP (14x20)