☰
MAX4563CEE
MAX4563CEE
Active
Description:  CLICKLESS AUDIO/VIDEO SWITCHES
Manufacturer:  Maxim Integrated
Datasheet:   MAX4563CEE Datasheet
History Price: $2.53000
In Stock: 30800
MAX4563CEE vs MAX9670CTL+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1, 2:1
-
Switch Circuit
SPDT, SPST
-
Number of Channels
4
2
On-State Resistance (Max)
30Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
3.3V ~ 12V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
300MHz
230MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Buffers, I2C, RGB, SCART
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
40-TQFN (6x6)