☰
MAX4565CPP+
MAX4565CPP+
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565CPP+ Datasheet
History Price: $2.88000
In Stock: 7000
MAX4565CPP+ vs MAX14531EEWC+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
1:1
3:1
Switch Circuit
SPST
-
Number of Channels
4
2
On-State Resistance (Max)
60Ohm
3Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
800MHz
Features
Bi-Directional, T-Switch Configuration
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
12-WFBGA, WLBGA
Supplier Device Package
20-PDIP
12-WLP (2.14x1.56)