Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4565CPP+
MAX4565CPP+
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4565CPP+ Datasheet
History Price: $2.88000
In Stock: 39000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4565CPP+ vs MAX4588CPI
Part No
MAX4565CPP+
MAX4588CPI
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
4:1
Switch Circuit
SPST
-
Number of Channels
4
2
On-State Resistance (Max)
60Ohm
60Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
350MHz
180MHz
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
20-PDIP
28-PDIP