☰
MAX4565CPP+
MAX4565CPP+
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565CPP+ Datasheet
History Price: $2.88000
In Stock: 39000
MAX4565CPP+ vs MAX459CQH+D
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Amplifier
Multiplexer/Demultiplexer Circuit
1:1
Testing Equipment
Switch Circuit
SPST
Surface Mount
Number of Channels
4
44-LCC (J-Lead)
On-State Resistance (Max)
60Ohm
44-PLCC (16.59x16.59)
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
-
Features
Bi-Directional, T-Switch Configuration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-