☰
MAX4565CPP+
MAX4565CPP+
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565CPP+ Datasheet
History Price: $2.88000
In Stock: 7000
MAX4565CPP+ vs MAX4890ETJ
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Applications
Video
Networking
Multiplexer/Demultiplexer Circuit
1:1
1:2
Switch Circuit
SPST
SPDT
Number of Channels
4
4
On-State Resistance (Max)
60Ohm
5.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
1GHz
Features
Bi-Directional, T-Switch Configuration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
32-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
32-TQFN-EP (5x5)