☰
MAX4565CPP
MAX4565CPP
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565CPP Datasheet
History Price: Obsolete
In Stock: 27360
MAX4565CPP vs MAX4546EEE
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
1:1
Switch Circuit
SPST
SPST
Number of Channels
4
2
On-State Resistance (Max)
60Ohm
20Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
350MHz
300MHz
Features
Bi-Directional, T-Switch Configuration
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP