☰
MAX4565CPP
MAX4565CPP
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565CPP Datasheet
History Price: Obsolete
In Stock: 27360
MAX4565CPP vs MAX4556CSE+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Applications
Video
Force Sense
Multiplexer/Demultiplexer Circuit
1:1
2:1
Switch Circuit
SPST
SPDT
Number of Channels
4
3
On-State Resistance (Max)
60Ohm
6Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
9V ~ 40V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 20V
-3db Bandwidth
350MHz
-
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC