Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
4:2
On-State Resistance (Max)
60Ohm
80Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 5.5V
-3db Bandwidth
350MHz
14MHz
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make, Clickless, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP