Packaging
Tube
Tape & Reel (TR)
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
1:1, 2:1
Switch Circuit
SPST
SPST, SPDT
On-State Resistance (Max)
60Ohm
35Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.25V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
150MHz
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make, Clickless, I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP