☰
MAX4565CPP
MAX4565CPP
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565CPP Datasheet
History Price: Obsolete
In Stock: 27360
MAX4565CPP vs MAX4888AETI+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
PCI Express?
Multiplexer/Demultiplexer Circuit
1:1
2:1
Switch Circuit
SPST
SPDT
Number of Channels
4
4
On-State Resistance (Max)
60Ohm
7Ohm (Typ)
Voltage - Supply, Single (V-)
2.7V ~ 12V
1.65V ~ 3.6V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
-
Features
Bi-Directional, T-Switch Configuration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
28-TQFN (3.5x5.5)