Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4565CPP
MAX4565CPP
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4565CPP Datasheet
History Price: Obsolete
In Stock: 23120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4565CPP vs MAX4927ETN+T
Part No
MAX4565CPP
MAX4927ETN+T
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
Networking
Multiplexer/Demultiplexer Circuit
1:1
-
Switch Circuit
SPST
DPDT
Number of Channels
4
4
On-State Resistance (Max)
60Ohm
5.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
650MHz
Features
Bi-Directional, T-Switch Configuration
1000 Base-T, Bi-Directional, Differential Switching, LAN
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
56-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
56-TQFN (11x5)