Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4565CWP+
MAX4565CWP+
Obsolete
Interface - Analog Switches - Special Purpose
Description:
INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX4565CWP+ Datasheet
History Price: Obsolete
In Stock: 16220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4565CWP+ vs MAX14536EEVB+T
Part No
MAX4565CWP+
MAX14536EEVB+T
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
2:1
Switch Circuit
-
SPDT
Number of Channels
-
1
On-State Resistance (Max)
-
350mOhm
Voltage - Supply, Single (V-)
-
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
100MHz
Features
-
Break-Before-Make
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
10-UFQFN
Supplier Device Package
-
10-UTQFN (1.4x1.8)