☰
MAX4565EAP+
MAX4565EAP+
Active
Description:  IC SW QUAD VIDEO BIDIRECT 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565EAP+ Datasheet
History Price: $6.45000
In Stock: 34480
MAX4565EAP+ vs MAX14510EEVB+
Series
-
-
Packaging
Tube
Bulk or Strip
Status
Active
Active
Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
1:1
2:1, 2:2
Switch Circuit
SPST
-
Number of Channels
4
2
On-State Resistance (Max)
60Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
950MHz
Features
Bi-Directional, T-Switch Configuration
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
10-UFQFN
Supplier Device Package
20-SSOP
10-UTQFN (1.4x1.8)