Multiplexer/Demultiplexer Circuit
1:1
8:1
On-State Resistance (Max)
60Ohm
75Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-