☰
MAX4565EAP+
MAX4565EAP+
Active
Description:  IC SW QUAD VIDEO BIDIRECT 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565EAP+ Datasheet
History Price: $6.45000
In Stock: 34480
MAX4565EAP+ vs MAX4563EEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
1:1, 2:1
Switch Circuit
SPST
SPDT, SPST
Number of Channels
4
4
On-State Resistance (Max)
60Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
300MHz
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP