☰
MAX4565EPP
MAX4565EPP
Obsolete
Description:  IC SW QUAD VIDEO BIDIRECT 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565EPP Datasheet
History Price: Obsolete
In Stock: 20720
MAX4565EPP vs MAX4356ECD
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
16:16
Switch Circuit
SPST
-
Number of Channels
4
1
On-State Resistance (Max)
60Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?V ~ 5.5V
-3db Bandwidth
350MHz
110MHz
Features
Bi-Directional, T-Switch Configuration
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
128-LQFP
Supplier Device Package
20-PDIP
128-LQFP (14x20)