☰
MAX4566EEE+
MAX4566EEE+
Active
Description:  IC VIDEO SWITCH DUAL SPST 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4566EEE+ Datasheet
History Price: $3.35000
In Stock: 31280
MAX4566EEE+ vs MAX4539CWP
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Applications
Video
Audio
Multiplexer/Demultiplexer Circuit
2:2
8:1
Switch Circuit
4PST
-
Number of Channels
1
1
On-State Resistance (Max)
60Ohm
75Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
350MHz
-
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-