☰
MAX4567CEE+
MAX4567CEE+
Active
Description:  IC ANALOG SW VIDEO BID 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4567CEE+ Datasheet
History Price: $6.40000
In Stock: 40000
MAX4567CEE+ vs MAX4545CWP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
1:1
Switch Circuit
-
SPST
Number of Channels
-
4
On-State Resistance (Max)
-
20Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
-
300MHz
Features
-
Bi-Directional, T-Switch Configuration
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC