☰
MAX4567EEE
MAX4567EEE
Obsolete
Description:  IC VIDEO SWITCH DUAL SPDT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4567EEE Datasheet
History Price: $4.27000
In Stock: 48720
MAX4567EEE vs MAX4567CEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
Video
-
Multiplexer/Demultiplexer Circuit
2:1
-
Switch Circuit
SPDT
-
Number of Channels
2
-
On-State Resistance (Max)
60Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
-
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-