Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
-
On-State Resistance (Max)
60Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
3.3V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
230MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
Buffers, I2C, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
40-TQFN (6x6)