Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
8:8
2:1, 2:2
On-State Resistance (Max)
-
5Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
35MHz
950MHz
Features
Break-Before-Make, Buffers, T-Switch Configuration
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
10-UFQFN
Supplier Device Package
40-PDIP
10-UTQFN (1.4x1.8)