Multiplexer/Demultiplexer Circuit
8:8
16:16
On-State Resistance (Max)
-
10Ohm
Voltage - Supply, Single (V-)
-
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
35MHz
110MHz
Features
Break-Before-Make, Buffers, T-Switch Configuration
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
-
Package / Case
40-DIP (0.600", 15.24mm)
128-LQFP
Supplier Device Package
40-PDIP
128-LQFP (14x20)