Multiplexer/Demultiplexer Circuit
8:8
1:1
On-State Resistance (Max)
-
20Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
35MHz
300MHz
Features
Break-Before-Make, Buffers, T-Switch Configuration
Bi-Directional, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
40-PDIP
20-SSOP