☰
MAX456EPL+
MAX456EPL+
Obsolete
Description:  IC VIDEO CROSSPOINT SWITCH 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX456EPL+ Datasheet
History Price: Obsolete
In Stock: 36800
MAX456EPL+ vs MAX4563CEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
8:8
1:1, 2:1
Switch Circuit
-
SPDT, SPST
Number of Channels
1
4
On-State Resistance (Max)
-
30Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
35MHz
300MHz
Features
Break-Before-Make, Buffers, T-Switch Configuration
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
40-PDIP
16-QSOP