Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4572EEI+
MAX4572EEI+
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX4572EEI+ Datasheet
History Price: Obsolete
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4572EEI+ vs MAX14510EEVB+
Part No
MAX4572EEI+
MAX14510EEVB+
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk or Strip
Status
Obsolete
Active
Applications
-
Audio, USB
Multiplexer/Demultiplexer Circuit
-
2:1, 2:2
Switch Circuit
-
-
Number of Channels
-
2
On-State Resistance (Max)
-
5Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
950MHz
Features
-
USB 2.0
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
10-UFQFN
Supplier Device Package
-
10-UTQFN (1.4x1.8)