☰
MAX4574EEI+
MAX4574EEI+
Active
Description:  IC SW AUD/VID SER 3WIRE 28-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4574EEI+ Datasheet
History Price: $11.19000
In Stock: 7300
MAX4574EEI+ vs MAX14509AEEVB+
Series
-
-
Packaging
Tube
Strip
Status
Active
Active
Applications
Audio, Video
Audio, USB
Multiplexer/Demultiplexer Circuit
2:1, 1:2
2:1
Switch Circuit
SPST, SPDT
SPDT
Number of Channels
11
1
On-State Resistance (Max)
35Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
150MHz
950MHz
Features
Break-Before-Make, Clickless, SPI
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
28-QSOP
10-UTQFN (1.4x1.8)