☰
MAX4574EEI+
MAX4574EEI+
Active
Description:  IC SW AUD/VID SER 3WIRE 28-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4574EEI+ Datasheet
History Price: $11.19000
In Stock: 11600
MAX4574EEI+ vs MAX4563CEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1, 1:2
1:1, 2:1
Switch Circuit
SPST, SPDT
SPDT, SPST
Number of Channels
11
4
On-State Resistance (Max)
35Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
150MHz
300MHz
Features
Break-Before-Make, Clickless, SPI
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
16-QSOP