☰
MAX4574EEI+
MAX4574EEI+
Active
Description:  IC SW AUD/VID SER 3WIRE 28-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4574EEI+ Datasheet
History Price: $11.19000
In Stock: 11600
MAX4574EEI+ vs MAX4565CAP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Audio, Video
Video
Multiplexer/Demultiplexer Circuit
2:1, 1:2
1:1
Switch Circuit
SPST, SPDT
SPST
Number of Channels
11
4
On-State Resistance (Max)
35Ohm
60Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
150MHz
350MHz
Features
Break-Before-Make, Clickless, SPI
Bi-Directional, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-QSOP
20-SSOP