Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
-
On-State Resistance (Max)
35Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
3.3V ~ 12V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
150MHz
230MHz
Features
Clickless, I2C
Buffers, I2C, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
28-QSOP
40-TQFN (6x6)