☰
MAX4578CPP
MAX4578CPP
Obsolete
Description:  IC MUX CALBRTD HV 8CHAN 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4578CPP Datasheet
History Price: Obsolete
In Stock: 16760
MAX4578CPP vs MAX14550EETB+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Audio
USB
Multiplexer/Demultiplexer Circuit
8:1
1:1
Switch Circuit
-
SPST
Number of Channels
1
1
On-State Resistance (Max)
350Ohm
6.5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
1GHz
Features
Break-Before-Make
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-WFDFN Exposed Pad
Supplier Device Package
20-PDIP
10-TDFN (3x3)