☰
MAX4578CPP
MAX4578CPP
Obsolete
Description:  IC MUX CALBRTD HV 8CHAN 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4578CPP Datasheet
History Price: Obsolete
In Stock: 16760
MAX4578CPP vs MAX4565CAP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
8:1
1:1
Switch Circuit
-
SPST
Number of Channels
1
4
On-State Resistance (Max)
350Ohm
60Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.7V ~ 6V
-3db Bandwidth
-
350MHz
Features
Break-Before-Make
Bi-Directional, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
20-SSOP