Multiplexer/Demultiplexer Circuit
8:1
2:1
On-State Resistance (Max)
350Ohm
60Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.7V ~ 6V
Features
Break-Before-Make
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP