Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
4:1
On-State Resistance (Max)
350Ohm
65Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Features
Break-Before-Make
Break-Before-Make, I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP