☰
MAX4578CPP
MAX4578CPP
Obsolete
Description:  IC MUX CALBRTD HV 8CHAN 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4578CPP Datasheet
History Price: Obsolete
In Stock: 16760
MAX4578CPP vs MAX459CQH+D
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Audio
Amplifier
Multiplexer/Demultiplexer Circuit
8:1
Testing Equipment
Switch Circuit
-
Surface Mount
Number of Channels
1
44-LCC (J-Lead)
On-State Resistance (Max)
350Ohm
44-PLCC (16.59x16.59)
Voltage - Supply, Single (V-)
4.5V ~ 36V
-
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
-
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-