☰
MAX4578CPP
MAX4578CPP
Obsolete
Description:  IC MUX CALBRTD HV 8CHAN 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4578CPP Datasheet
History Price: Obsolete
In Stock: 16760
MAX4578CPP vs MAX4889ETO+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Applications
Audio
PCI Express?
Multiplexer/Demultiplexer Circuit
8:1
2:1
Switch Circuit
-
SPDT
Number of Channels
1
8
On-State Resistance (Max)
350Ohm
7Ohm (Typ)
Voltage - Supply, Single (V-)
4.5V ~ 36V
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
-
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
42-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
42-TQFN (3.5x9)