Packaging
Tube
Bulk or Strip
Applications
Audio
Audio, USB
Multiplexer/Demultiplexer Circuit
8:1
2:1, 2:2
On-State Resistance (Max)
350Ohm
5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Features
Break-Before-Make
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-UFQFN
Supplier Device Package
20-PDIP
10-UTQFN (1.4x1.8)