Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4579CPP+
MAX4579CPP+
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC MULTIPLEXER 8X1 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4579CPP+ Datasheet
History Price: $3.97000
In Stock: 36600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4579CPP+ vs MAX14617ETA+GH7
Part No
MAX4579CPP+
MAX14617ETA+GH7
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Audio
-
Multiplexer/Demultiplexer Circuit
8:1
-
Switch Circuit
-
-
Number of Channels
1
-
On-State Resistance (Max)
350Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 36V
-
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
-
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-