☰
MAX4579CPP+
MAX4579CPP+
Obsolete
Description:  IC MULTIPLEXER 8X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4579CPP+ Datasheet
History Price: $3.97000
In Stock: 36600
MAX4579CPP+ vs MAX4554CSE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Audio
Force Sense
Multiplexer/Demultiplexer Circuit
8:1
-
Switch Circuit
-
3PST
Number of Channels
1
2
On-State Resistance (Max)
350Ohm
6Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
9V ~ 40V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
-3db Bandwidth
-
-
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC