Applications
Audio
Force Sense
Multiplexer/Demultiplexer Circuit
8:1
2:1
On-State Resistance (Max)
350Ohm
6Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
9V ~ 40V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Features
Break-Before-Make
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC